ITU-T X.692
Information technology – ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
| Organization: | ITU-T |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 204 |
scope:
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types.
It provides several mechanisms for such specification, including:
- direct specification of the encoding using standardized notation;
- specification of the encoding by reference to standardized encoding rules;
- specification of the encoding of an ASN.1 type by reference to an encoding structure;
- specification of the encoding using non-ECN notation.
It also provides the means to link the specification of encodings to the type definitions to which they are to be applied.
ECN does not currently provide any support for specifications using the OID internationalized resource identifier type or the relative OID internationalized resource identifier type (see ITU-T Rec. X.680 | ISO/IEC 8824-1), and these are not referred to further in this Standard.
Document History