DIN EN 4084

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4084:2009

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2010
Status: active
Page Count: 18
ICS Code (Nuts): 49.030.30

Document History

DIN EN 4084
April 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4084:2009
A description is not available for this item.
December 1, 1993
Aerospace series; nuts, anchor, self-locking; fixed, two lug, with counterbore; in alloy steel, cadmium plated, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.

References

Advertisement