DIN EN 4084
Aerospace series; nuts, anchor, self-locking; fixed, two lug, with counterbore; in alloy steel, cadmium plated, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/235 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Nuts): | 49.030.30 |
Document History
April 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4084:2009
A description is not available for this item.
DIN EN 4084
December 1, 1993
Aerospace series; nuts, anchor, self-locking; fixed, two lug, with counterbore; in alloy steel, cadmium plated, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.