ASD-STAN PREN 2482

Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 100 MPa Less Than or Equal to Rm Less Than or Equal to 1 300 MPa Bars De Less Than or Equal to 100 mm

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 28 February 2010
Status: active
Page Count: 5
scope:

Introduction

This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258.

This standard has been prepared in accordance with EN 4500-5.

Document History

ASD-STAN PREN 2482
February 28, 2010
Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 100 MPa Less Than or Equal to Rm Less Than or Equal to 1 300 MPa Bars De Less Than or Equal to 100 mm
Introduction This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258. This standard has...
January 1, 1981
Steel FE-PL76 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Bars De Less Than or Equal to 100 mm Aerospace Series
A description is not available for this item.

References

Advertisement