ASD-STAN - PREN 2482
Steel FE-PL76 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Bars De Less Than or Equal to 100 mm Aerospace Series
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| Page Count: | 3 |
Document History
February 28, 2010
Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 100 MPa Less Than or Equal to Rm Less Than or Equal to 1 300 MPa Bars De Less Than or Equal to 100 mm
Introduction
This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258.
This standard has...
PREN 2482
January 1, 1981
Steel FE-PL76 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Bars De Less Than or Equal to 100 mm Aerospace Series
A description is not available for this item.