NPFC - MIL-DTL-2/60

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.

Document History

MIL-DTL-2/60
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
Advertisement