DLA - MIL-DTL-2/60A (1)
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
| Organization: | DLA |
| Publication Date: | 29 September 2006 |
| Status: | inactive |
| Page Count: | 2 |
intended Use:
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
MIL-DTL-2/60A (1)
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for oxygen-helium mixtures in medical applications where helium is over 80 percent of the mixture.
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN-HELIUM MIXTURE (HELIUM OVER 80 PERCENT), OUTLET 500, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...