JSA - JIS L 1091

Testing Methods for Flammability of Textiles

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 1999
Status: active
Page Count: 94
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Textiles in general): 59.080.01
scope:

This Standard specifies the testing methods for the flammability of textile products.

NOTES 1 The unit and numerical values given in { } in this Standard are based on the traditional units and are the reference values.

2 The International Standards corresponding to this Standard are as follows.

ISO 4880 : 1997 Burning behaviorir of textiles and textile products- Vocabulary

ISO 6925 : 1982 Textile floor coverings - Burning behaviour - Tablet test at ambient temperature

ISO 6940 : 1984 Textile fabrics - Burning behaviour - Determination of ease of ignition of vertically oriented specimens [Amendment 1 : 19931

ISO 6941 : 1984 Textile fabrics - Burning behaviour - Measurement of flame spread properties of vertically oriented specimens [Amendment 1 : 19921

ISO 10047 : 1993 Textiles - Determination of srrrface burning time of fabrics

ISO 10528 : 1995 Textiles - Commercial laundering procedure for textile fabrics prior to flammability testing

ISO/FDIS 12138 : 1996 Textiles - Domestic laundering procedures for textile fabrics prior to flammability testing.

Document History

JIS L 1091
April 20, 1999
Testing Methods for Flammability of Textiles
This Standard specifies the testing methods for the flammability of textile products. NOTES 1 The unit and numerical values given in { } in this Standard are based on the traditional units and are...
March 1, 1992
Testing Methods for Flammability of Textiles
A description is not available for this item.

References

Advertisement