NPFC - MIL-DTL-2/75

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.

Document History

MIL-DTL-2/75
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 3001 through 4000 PSIG (20,690 through 27,580 KPa at 120 degrees F (48.9 degrees C). This specification is approved for use by all Departments and Agencies of the Department of Defense....
Advertisement