NPFC - MIL-DTL-2/75

VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 June 1995
Status: inactive
Page Count: 2
scope:

Pressures 3001 through 4000 PSIG (20,690 through 27,580 KPa at 120 degrees F (48.9 degrees C).

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.

TYPE DESIGNATION CYLINDER SERVICE TYPE SAFETY DEVICE PRESSURE PSI V75-577-8 3500 through 3600 1 V75-577-10 4000 1

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with oxygen cylinders except for medical applications.
MIL-DTL-2/75
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 577 (PRESSURES 3001 THROUGH 4000 PSIG (20690 THROUGH 27580 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 3001 through 4000 PSIG (20,690 through 27,580 KPa at 120 degrees F (48.9 degrees C). This specification is approved for use by all Departments and Agencies of the Department of Defense....
Advertisement