DSF/EN 14527/FPRA1

Shower trays for domestic purposes

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Sanitary installations): 91.140.70
scope:

Modification to EN 14527:2006 to bring it in line with the EC indications (see doc CEN/TC 163 N 704 rev2) and to the decision of CEN/TC 163 on Annex ZA (see doc CEN/TC 163/WG 4 N 199).

Document History

November 19, 2018
Shower trays for domestic purposes
This European Standard specifies "characteristics", test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed,...
July 6, 2016
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
September 7, 2010
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
June 19, 2006
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
Shower trays for domestic purposes
Modification to EN 14527:2006 to bring it in line with the EC indications (see doc CEN/TC 163 N 704 rev2) and to the decision of CEN/TC 163 on Annex ZA (see doc CEN/TC 163/WG 4 N 199).
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
DSF/EN 14527/FPRA1
Shower trays for domestic purposes
Modification to EN 14527:2006 to bring it in line with the EC indications (see doc CEN/TC 163 N 704 rev2) and to the decision of CEN/TC 163 on Annex ZA (see doc CEN/TC 163/WG 4 N 199).
Advertisement