DS/EN 14527

Shower trays for domestic purposes

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 November 2018
Status: active
Page Count: 23
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies "characteristics", test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used and maintained in accordance with the manufacturer's instructions, will satisfy cleanability and durability when used for personal hygiene. This standard is applicable to all sizes and shapes of shower trays. This standard does not cover shower trays for use with medical provisions. NOTE 1 - For the purpose of this standard the term "domestic purposes" includes use in hotels, accommodation for students, hospitals and similar buildings. NOTE 2 - Annex A lists characteristics of materials commonly used for manufacturing shower trays.

Document History

DS/EN 14527
November 19, 2018
Shower trays for domestic purposes
This European Standard specifies "characteristics", test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed,...
July 6, 2016
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
September 7, 2010
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
June 19, 2006
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
Shower trays for domestic purposes
Modification to EN 14527:2006 to bring it in line with the EC indications (see doc CEN/TC 163 N 704 rev2) and to the decision of CEN/TC 163 on Annex ZA (see doc CEN/TC 163/WG 4 N 199).
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
Shower trays for domestic purposes
This European Standard specifies requirements, test methods and procedures for evaluation of conformity for shower trays used for domestic purposes which ensure that the product, when installed, used...
Shower trays for domestic purposes
Modification to EN 14527:2006 to bring it in line with the EC indications (see doc CEN/TC 163 N 704 rev2) and to the decision of CEN/TC 163 on Annex ZA (see doc CEN/TC 163/WG 4 N 199).
Advertisement