NPFC - MIL-DTL-2/58

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3

Document History

MIL-DTL-2/58
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 29, 2006
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
September 25, 2002
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
June 9, 1995
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 5501 through 7500 PSIG (38,000 through 51,700 Kpa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense....
Advertisement