NPFC - MIL-DTL-2/58

VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 June 1995
Status: inactive
Page Count: 2
scope:

Pressures 5501 through 7500 PSIG (38,000 through 51,700 Kpa) at 120 degrees F (48.9 degrees C)

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.

TYPE DESIGNATION: V58-677-9

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 29, 2006
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
September 25, 2002
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with argon, helium, nitrogen, neon, xenon, and krypton cylinders in oil-free applications.
MIL-DTL-2/58
June 9, 1995
VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, XENON, AND KRYPTON (INERT-OIL FREE), OUTLET 677 (PRESSURES 5501 THROUGH 7500 PSIG (38000 THROUGH 51700 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures 5501 through 7500 PSIG (38,000 through 51,700 Kpa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense....
Advertisement