SNV - SN EN 15788
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp.
| Organization: | SNV |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single microorganism component or in a mixture with other microorganisms. This standard is not applicable to mineral feeds which are defined as complementary feedingstuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3].
There are different categories of feed samples:
a) Additives containing about 1010 colony forming units (CFU)/g;
b) Premixtures containing 108 CFU/g;
c) Feeds, meal or pellets which contain about 106 CFU/g and include complete feeding stuffs,and milk replacers.
The detection limit is as defined in EN ISO 7218.
Document History