BSI - BS EN 61755-3-1

Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2010
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Electromechanical components in general): 31.220.01

Document History

December 10, 2021
Draft BS EN IEC 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connector parameters of dispersion unshifted single-mode physically contacting fibres – non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
August 9, 2019
Draft BS EN IEC 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres – non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1
A description is not available for this item.
January 16, 2019
Draft BS EN 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connection parameters for 1,25 mm and 2,5 mm diameter cylindrical full zirconia PC ferrules, core location variant 1, nondispersion shifted single mode fibres.
A description is not available for this item.
September 26, 2012
Draft BS EN 61755-3-1 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces Part 3-1: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, non-angled single mode non-dispersion shifted fibres
A description is not available for this item.
BS EN 61755-3-1
March 31, 2010
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
A description is not available for this item.

References

Advertisement