BSI - 21/30449820 DC
Draft BS EN IEC 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connector parameters of dispersion unshifted single-mode physically contacting fibres – non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
pending
| Organization: | BSI |
| Publication Date: | 10 December 2021 |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
Document History
21/30449820 DC
December 10, 2021
Draft BS EN IEC 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connector parameters of dispersion unshifted single-mode physically contacting fibres – non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules
A description is not available for this item.
August 9, 2019
Draft BS EN IEC 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connector parameters of dispersion unshifted single mode physically contacting fibres – non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 1
A description is not available for this item.
January 16, 2019
Draft BS EN 61755-3-1 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-1: Connection parameters for 1,25 mm and 2,5 mm diameter cylindrical full zirconia PC ferrules, core location variant 1, nondispersion shifted single mode fibres.
A description is not available for this item.
September 26, 2012
Draft BS EN 61755-3-1 Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces Part 3-1: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, non-angled single mode non-dispersion shifted fibres
A description is not available for this item.
March 31, 2010
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
A description is not available for this item.