SNV - SN EN 14492-2+A1

Cranes - Power driven winches and hoists - Part 2: Power driven hoists

inactive
Organization: SNV
Publication Date: 1 March 2010
Status: inactive
Page Count: 121
ICS Code (Cranes): 53.020.20
scope:

This European Standard is applicable to the design, information for use, maintenance and testing of power driven hoists with or without trolleys for which the prime mover is an electric, hydraulic or pneumatic motor. They are designed for the lifting and lowering of loads which are suspended on hooks or other load lifting attachments. Hoists can be used either in cranes, in other machines, e.g. rail dependent storage and retrieval equipment, monorail conveyors or by itself.

This European Standard is applicable to the following types of hoist:

a) rope hoist;

b) chain hoist;

c) belt hoist, except belt hoist with steel belts as hoisting media;

d) open type hoist;

e) NGL building hoists including supporting structures.

This European Standard is not applicable of the following hazards:

i) this European Standard does not cover hazards related to builders hoists for the transport of goods as defined in 2000/14/EC;

ii) this European Standard does not cover hazards related to the lifting of persons.

NOTE The use of hoists for the lifting of persons may be subject to specific national regulations.

This European Standard does not specify additional requirements for hazards related to the use of hoists in explosive atmospheres in underground works.

The significant hazards covered by this European Standard are identified in Clause 4.

This document is not applicable to power driven hoists which are manufactured before the date of publication of this European Standard by CEN.

Document History

January 1, 2020
Cranes - Power driven winches and hoists - Part 2: Power driven hoists
This document is applicable to the design, information for use, maintenance and testing of power driven hoists, compact or open construction, with or without trolleys for which the prime mover is an...
July 1, 2010
Cranes - Power driven winches and hoists - Part 2: Power driven hoists; Corrigendum AC
General Delete ", for electronic systems at least category 2 of !EN ISO 13849-1"". to read as follows: "Electrical motion limiters shall be realized electromechanically, with a positive-opening...
SN EN 14492-2+A1
March 1, 2010
Cranes - Power driven winches and hoists - Part 2: Power driven hoists
This European Standard is applicable to the design, information for use, maintenance and testing of power driven hoists with or without trolleys for which the prime mover is an electric, hydraulic or...

References

Advertisement