CEN - EN ISO 4871
Acoustics - Declaration and verification of noise emission values of machinery and equipment
| Organization: | CEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This International Standard
- gives information on the declaration of noise emission values,
- describes acoustical and product information to be presented in technical documents for the purpose of noise emission declaration, and
- specifies a method for verifying the noise emission declaration.
It is applicable to machinery and equipment.
The values to be used for the purpose of noise emission declaration are either declared single number noise emission values, Ld, or declared dual number noise emission values, L and K. L is a noise emission value determined directly from measurements and K is the uncertainly associated with those measurements. Ld is the sum of L and K and represents an upper limit which values from repeated measurements are unlikely to exceed at a given confidence level, Ld corresponds to the stated or labeled value, Lc, defined in ISO 7574-1.
The two forms of noise declaration are alternative means of representing any or all of the A-weighted sound power level, LWA, the A-weighted emission sound pressure level at specified position, LPA, and the C-weighted peak emission sound pressure level at specified positions, LPC,peak. The choice as to which of the two forms is used in a particular case depends upon the requirements to be fulfilled. This selection is made, and guidance on the values of K is given, in the appropriate noise test code.
Guidelines for determining declared noise emission values are given in annex A.
Document History