SNV - SN EN ISO 9094-1

Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m

inactive
Organization: SNV
Publication Date: 1 March 2010
Status: inactive
Page Count: 32
ICS Code (Small craft): 47.080
ICS Code (Fire protection): 13.220.20
scope:

This part of ISO 9094 defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire-fighting systems.

I applies to small craft of all types with a hull length, LH, not exceeding 15 m. For small craft with a hull length greater than 15 m, ISO 9094-2 applies.

Personal watercraft are excluded from the scope of this part of ISO 9094.

Document History

December 1, 2014
Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m
A description is not available for this item.
SN EN ISO 9094-1
March 1, 2010
Small craft - Fire protection - Part 1: Craft with a hull length of up to and including 15 m
This part of ISO 9094 defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire-fighting systems. I applies...

References

Advertisement