ISO 10239
Small craft - Liquefied petroleum gas (LPG) systems
| Organization: | ISO |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard covers the installation of permanently installed liquefied petroleum gas LPG systems and LPG burning appliances on small craft of up to 24 m length of hull.
It does not cover devices used for LPG-fuelled propulsion engines or LPG-driven generators.
This International Standard covers cooking appliances with internal LPG cartridges, with a capacity of 225 g or less (See Annex D).
It covers storage of all LPG cylinders but is not intended to regulate the technical requirements for such cylinders that are subject to national regulations
It does not contain procedures for commissioning the LPG installation.
NOTE New designs, materials and methods of assembly giving at least equivalent results can be considered to be complying with the requirements of this International Standard when approved by a relevant body.
Document History