ITU-R F.1245 SPANISH

MATHEMATICAL MODEL OF AVERAGE AND RELATED RADIATION PATTERNS FOR LINE-OF-SIGHT POINT-TO-POINT RADIO-RELAY SYSTEM ANTENNAS FOR USE IN CERTAIN COORDINATION STUDIES AND INTERFERENCE ASSESSMENT IN THE FREQUENCY RANGE FROM 1 GHz TO ABOUT 70 GHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 January 2000
Status: inactive
Page Count: 4

Document History

January 1, 2019
Mathematical model of average and related radiation patterns for point-to-point fixed wireless system antennas for use in interference assessment in the frequency range from 1 GHz to 86 GHz
A description is not available for this item.
ITU-R F.1245 SPANISH
January 1, 2000
MATHEMATICAL MODEL OF AVERAGE AND RELATED RADIATION PATTERNS FOR LINE-OF-SIGHT POINT-TO-POINT RADIO-RELAY SYSTEM ANTENNAS FOR USE IN CERTAIN COORDINATION STUDIES AND INTERFERENCE ASSESSMENT IN THE FREQUENCY RANGE FROM 1 GHz TO ABOUT 70 GHz
A description is not available for this item.
Advertisement