ITU-R - F.1245-3 SPANISH

Mathematical model of average and related radiation patterns for point-to-point fixed wireless system antennas for use in interference assessment in the frequency range from 1 GHz to 86 GHz

active, Most Current
Organization: ITU-R
Publication Date: 1 January 2019
Status: active
Page Count: 13

Document History

F.1245-3 SPANISH
January 1, 2019
Mathematical model of average and related radiation patterns for point-to-point fixed wireless system antennas for use in interference assessment in the frequency range from 1 GHz to 86 GHz
A description is not available for this item.
January 1, 2000
MATHEMATICAL MODEL OF AVERAGE AND RELATED RADIATION PATTERNS FOR LINE-OF-SIGHT POINT-TO-POINT RADIO-RELAY SYSTEM ANTENNAS FOR USE IN CERTAIN COORDINATION STUDIES AND INTERFERENCE ASSESSMENT IN THE FREQUENCY RANGE FROM 1 GHz TO ABOUT 70 GHz
A description is not available for this item.
Advertisement