SNV - SN EN 15787

Animal feeding stuffs - Isolation and enumeration of Lactobacillus spp.

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 19
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of probiotic lactobacilli in feed samples (additives, premixtures and feeding stuffs) that contain lactobacilli as a single bacterial component or in a mixture with other microorganisms. This standard is not applicable to mineral feeds, which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC [3]).

There are different categories of feed samples:

a) Additives containing about 1010 colony forming units (CFU)/g;

b) Premixtures containing about 108 CFU/g;

c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs and milk replacers.

The detection limit is as defined in EN ISO 7218.

Document History

November 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Lactobacillus spp. used as feed additive
This document defines general rules for the enumeration of lactobacilli in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain lactobacilli as a single...
SN EN 15787
February 1, 2010
Animal feeding stuffs - Isolation and enumeration of Lactobacillus spp.
This European Standard defines general rules for the enumeration of probiotic lactobacilli in feed samples (additives, premixtures and feeding stuffs) that contain lactobacilli as a single bacterial...

References

Advertisement