SNV - SN EN 15811

Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 12
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving parts of the power transmission of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

It deals with the significant hazards (as listed in Annex A), hazardous situations and events relevant to guards of moving parts of power transmission used as intended and under the conditions foreseen by the manufacturer (see Clauses 4 and 5).

It is not applicable to guards for moving parts of the power transmission of:

- tractors,

- aircraft,

- air cushion vehicles, or

- lawn and garden equipment.

Document History

February 1, 2015
Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts
A description is not available for this item.
April 1, 2011
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool; Corrigendum AC
Modification to the Foreword Replace the 4th paragraph with the following one: "This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade...
SN EN 15811
February 1, 2010
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool
This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving...

References

Advertisement