SNV - SN EN 15811/AC

Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool; Corrigendum AC

inactive
Organization: SNV
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

Modification to the Foreword

Replace the 4th paragraph with the following one:

"This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade Association, and supports essential requirements of the Machinery Directive 2006/42/EC. It is intended to be used together with EN ISO 4254-1:2009, Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2008).".

Document History

February 1, 2015
Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts
A description is not available for this item.
SN EN 15811/AC
April 1, 2011
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool; Corrigendum AC
Modification to the Foreword Replace the 4th paragraph with the following one: "This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade...
February 1, 2010
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool
This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving...

References

Advertisement