SNV - SN EN 4113

Aerospace series - Clamps, loop (''P'' type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This European Standard specifies the required characteristics of loop style clamps ("P" type) in corrosion resisting steel, passivated with various cushion materials.

These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles.

For temperature range and environmental considerations see the various cushion material standards.

Document History

January 1, 2024
Aerospace series - Clamps, loop ("P" type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
This document specifies the required characteristics of loop style clamps (“P” type) in corrosion resisting steel, passivated with various cushion materials. These clamps are used for supporting...
SN EN 4113
February 1, 2010
Aerospace series - Clamps, loop (''P'' type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
This European Standard specifies the required characteristics of loop style clamps ("P" type) in corrosion resisting steel, passivated with various cushion materials. These clamps are used for...

References

Advertisement