SNV - SN EN ISO 9094-2

Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m

inactive
Organization: SNV
Publication Date: 1 March 2010
Status: inactive
Page Count: 34
ICS Code (Small craft): 47.080
scope:

This part of ISO 9094 defines procedures to achieve a practical degree of fire protection, specifies portable firefighting equipment and sets requirements for fixed fire-fighting systems.

It applies to small craft of all types with a hull length, LH, greater than 15 m and up to and including 24 m.

Document History

December 1, 2014
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
A description is not available for this item.
SN EN ISO 9094-2
March 1, 2010
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
This part of ISO 9094 defines procedures to achieve a practical degree of fire protection, specifies portable firefighting equipment and sets requirements for fixed fire-fighting systems. It applies...

References

Advertisement