CEN - EN 3660-021
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90 Degrees, unsealed
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class K : − 65 °C to 260 °C
Document History
EN 3660-021
September 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 021: Cable outlet, style A, 90 Degrees, unsealed
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions:
Associated electrical connector(s) : EN...