ISO 8765

Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10

Document History

June 1, 2022
Fasteners — Hexagon head bolts, with fine pitch thread — Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
March 15, 2011
Hexagon head bolts with metric fine pitch thread — Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
September 1, 1999
Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
ISO 8765
January 1, 1988
Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
Advertisement