ISO - 8765
Fasteners — Hexagon head bolts, with fine pitch thread — Product grades A and B
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.
Document History
8765
June 1, 2022
Fasteners — Hexagon head bolts, with fine pitch thread — Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases...
March 15, 2011
Hexagon head bolts with metric fine pitch thread — Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
September 1, 1999
Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
January 1, 1988
Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.