ISO - 8676

Fasteners — Hexagon head screws, with fine pitch thread — Product grades A and B

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

8676
June 1, 2022
Fasteners — Hexagon head screws, with fine pitch thread — Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread — Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
August 15, 1999
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
January 1, 1988
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B First Edition
A description is not available for this item.

References

Advertisement