ISO 8676
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
June 1, 2022
Fasteners — Hexagon head screws, with fine pitch thread — Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread — Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
August 15, 1999
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
ISO 8676
January 1, 1988
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B First Edition
A description is not available for this item.