ISO - TS 23885
Paper, board and graphic technology — Determination of the coating strength in the inner fold
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Paper and board): | 85.060 |
| ICS Code (Graphic technology in general): | 37.100.01 |
scope:
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.
Document History
TS 23885
June 1, 2022
Paper, board and graphic technology — Determination of the coating strength in the inner fold
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases...