FORD WSS-M2C936-A

FLUID, WET DOUBLE CLUTCH TRANSMISSION, FULL-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 11 March 2010
Status: active
Page Count: 4
scope:

The material defined by this specification is a double clutch transmission fluid composed of a synthetic base fluid and performance enhancing additives.

Document History

FORD WSS-M2C936-A
March 11, 2010
FLUID, WET DOUBLE CLUTCH TRANSMISSION, FULL-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a double clutch transmission fluid composed of a synthetic base fluid and performance enhancing additives.
May 28, 2008
FLUID, DOUBLE CLUTCH TRANSMISSION, FULL-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a double clutch transmission fluid composed of a synthetic base fluid and performance enhancing additives.
December 6, 2006
FLUID, AUTOMATIC TRANSMISSION, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an automatic transmission fluid composed of a synthetic base fluid and performance enhancing additives.
October 19, 2004
FLUID, AUTOMATIC TRANSMISSION, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an automatic transmission fluid composed of a synthetic base fluid and performance enhancing additives.

References

Advertisement