FORD WSS-M2C936-A
FLUID, AUTOMATIC TRANSMISSION, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 19 October 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is an automatic transmission fluid composed of a synthetic base fluid and performance enhancing additives.
Document History
March 11, 2010
FLUID, WET DOUBLE CLUTCH TRANSMISSION, FULL-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a double clutch transmission fluid composed of a synthetic base fluid and performance enhancing additives.
May 28, 2008
FLUID, DOUBLE CLUTCH TRANSMISSION, FULL-SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a double clutch transmission fluid composed of a synthetic base fluid and performance enhancing additives.
December 6, 2006
FLUID, AUTOMATIC TRANSMISSION, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an automatic transmission fluid composed of a synthetic base fluid and performance enhancing additives.
FORD WSS-M2C936-A
October 19, 2004
FLUID, AUTOMATIC TRANSMISSION, SYNTHETIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an automatic transmission fluid composed of a synthetic base fluid and performance enhancing additives.