CEN - EN 1856-1

Chimneys - Requirements for metal chimneys - Part 1: System chimney products

active, Most Current
Organization: CEN
Publication Date: 1 June 2009
Status: active
Page Count: 74
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies the performance requirements for single and multi-wall system chimney products with rigid metallic liners (chimney sections, chimney fittings and terminals, including supports) with nominal diameter up to and including 1200 mm, used to convey the products of combustion from appliances to the outside atmosphere. It also specifies the requirements for marking, manufacturer's instructions, product information and evaluation of conformity. Metal liners and metal connecting flue pipes not covered here are included in EN 1856-2:2009.

This European Standard does not apply to structurally independent (free standing or self-supporting) chimneys.

Document History

May 1, 2021
Chimneys - Requirements for metal chimneys - Part 1: System chimney products
This document specifies the characteristics of performance for single and multi-wall system chimneys with rigid metal liners composed of chimney sections, chimney fittings, terminals and supports...
EN 1856-1
June 1, 2009
Chimneys - Requirements for metal chimneys - Part 1: System chimney products
This European Standard specifies the performance requirements for single and multi-wall system chimney products with rigid metallic liners (chimney sections, chimney fittings and terminals, including...
June 1, 2003
Chimneys Requirements for metal chimneys Part 1: System chimney products
A description is not available for this item.
June 1, 2003
Chimneys Requirements for metal chimneys Part 1: System chimney products
A description is not available for this item.

References

Advertisement