CENELEC - EN 61978-1

Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification

inactive
Organization: CENELEC
Publication Date: 1 March 2010
Status: inactive
Page Count: 32
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features:

- they are optically passive;

- they have an optical input and an optical output for transmitting optical power;

- the ports are optical fibres or optical fibre connectors;

- they are wavelength sensitive;

- they may be polarization sensitive.

This standard establishes uniform requirements for the passive chromatic dispersion compensator.

Document History

August 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
EN 61978-1
March 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
January 1, 2001
Fibre Optic Passive Dispersion Compensators Part 1: Generic Specification
A description is not available for this item.

References

Advertisement