CENELEC - EN 61978-1

Fibre Optic Passive Dispersion Compensators Part 1: Generic Specification

inactive
Organization: CENELEC
Publication Date: 1 January 2001
Status: inactive
Page Count: 31
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
March 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
EN 61978-1
January 1, 2001
Fibre Optic Passive Dispersion Compensators Part 1: Generic Specification
A description is not available for this item.
Advertisement