CEN - EN 12871

Wood-based panels - Performance specifications and requirements for load bearing boards for use in floors, walls and roofs

inactive
Organization: CEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 40
ICS Code (Wood-based panels in general): 79.060.01
scope:

This European Standard specifies the performance requirements and the procedure for demonstrating compliance, through type testing, of load-bearing wood-based panels fitted on:

a) structural joists for decking:

− in flooring applications in categories of use A, B, C and D;

− in roof applications in categories of use H and I;

for which type testing involves:

− punching shear under concentrated loading;

− vertically dropped soft body impact;

b) studs for walling application for which type testing involves:

− racking behaviour;

− pendular soft body impact.

This European Standard also provides a calculation method related to soft overlays that may be installed on roofs or floors with uniform loading.

NOTE Soft body impact, addressing safety matters both during construction and in service, is defined in EN 1990 and EN 1991-1 (all parts).

Annex A (normative) lists the contact areas of the loading heads that may be used for concentrated loading.

Annex B (informative) provides examples for a decking application in a floor and a roof.

Document History

June 1, 2013
Wood-based panels - Determination of performance characteristics for load bearing panels for use in floors, roofs and walls
This European Standard specifies: concentrated load test and assessment methods for floor and roof decking; soft body impact assessment methods and classification system for floors, roofs and...
EN 12871
March 1, 2010
Wood-based panels - Performance specifications and requirements for load bearing boards for use in floors, walls and roofs
This European Standard specifies the performance requirements and the procedure for demonstrating compliance, through type testing, of load-bearing wood-based panels fitted on: a) structural joists...
May 1, 2001
Wood-Based Panels - Performance Specifications and Requirements for Load Bearing Boards for Use in Floors, Walls and Roofs
A description is not available for this item.

References

Advertisement