CEN - EN 12871
Wood-Based Panels - Performance Specifications and Requirements for Load Bearing Boards for Use in Floors, Walls and Roofs
inactive
| Organization: | CEN |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
Document History
June 1, 2013
Wood-based panels - Determination of performance characteristics for load bearing panels for use in floors, roofs and walls
This European Standard specifies:
concentrated load test and assessment methods for floor and roof decking;
soft body impact assessment methods and classification system for floors, roofs and...
March 1, 2010
Wood-based panels - Performance specifications and requirements for load bearing boards for use in floors, walls and roofs
This European Standard specifies the performance requirements and the procedure for demonstrating compliance, through type testing, of load-bearing wood-based panels fitted on:
a) structural joists...
EN 12871
May 1, 2001
Wood-Based Panels - Performance Specifications and Requirements for Load Bearing Boards for Use in Floors, Walls and Roofs
A description is not available for this item.