DLA - SMD-5962-97628
MICROCIRCUIT, HYBRID, H-BRIDGE, PULSE WIDTH MODULATOR MOTOR DRIVER/AMPLIFIER
| Organization: | DLA |
| Publication Date: | 3 September 1997 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SA50M H-bridge, pulse width modulator motor driver/amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package styLe X See figure 1 8 Flange mount package
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage (+VS) ....................
Supply voltage (+VS) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History