AWWA C905
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 14 In. Through 48 In. (350 mm Through 1,200 mm)
| Organization: | AWWA |
| Publication Date: | 17 January 2010 |
| Status: | active |
| Page Count: | 40 |
scope:
Pipe manufactured to this standard is generally well suited for
conveying potable water, reclaimed water, irrigation water,
wastewater, or any fluid compatible with nonplasticized PVC. Th e
standard includes eight dimension ratio (DRs) and nominal pipe
sizes ranging from 14 in. through 48 in. (350 mm through 1,200 mm).
Pipe outside diameters (ODs) conform to those established for
cast-iron- equivalent ODs (CIOD) and steel-pipe-equivalen
Purpose
The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum manufacturing, verification, and delivery requirements for PVC pressure pipe and fabricated fittings, 14 in. (350 mm) through 48 in. (1,200 mm).
Document History