AWWA - C905
Polyvinyl Chloride (PVC) Water Transmission Pipe, Nominal Diameters 14 in. Through 36 in.
inactive
| Organization: | AWWA |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 31 |
Document History
January 17, 2010
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 14 In. Through 48 In. (350 mm Through 1,200 mm), for Water Transmission and Distribution
Pipe manufactured to this standard is generally well suited for conveying potable water, reclaimed water, irrigation water, wastewater, or any fl uid compatible with nonplasticized PVC. Th e standard...
January 17, 2010
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 14 In. Through 48 In. (350 mm Through 1,200 mm), for Water Transmission and Distribution
Pipe manufactured to this standard is generally well suited for conveying potable water, reclaimed water, irrigation water, wastewater, or any fluid compatible with nonplasticized PVC. The standard...
January 17, 2010
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 14 In. Through 48 In. (350 mm Through 1,200 mm)
Pipe manufactured to this standard is generally well suited for conveying potable water, reclaimed water, irrigation water, wastewater, or any fluid compatible with nonplasticized PVC. Th e standard...
June 15, 1997
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 14 Inches Through 48 Inches (350mm Through 1,200mm), for Water Transmission and Distribution
This standard covers 14-in. through. 48-in. (350-mm through 1,200-mm) polyvinyl chloride (PVC) pressure pipe and fabricated fittings, with cast-iron-pipeequivalent (CI) and steel-pipe-equivalent...
C905
January 1, 1988
Polyvinyl Chloride (PVC) Water Transmission Pipe, Nominal Diameters 14 in. Through 36 in.
A description is not available for this item.