ISO 3882
Metallic and Other Inorganic Coatings - Review of Methods of Measurement of Thickness
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 April 2003 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already specified, or to be specified, in International Standards, and excludes certain tests that are used for special applications.
Document History
January 1, 2024
Metallic and other inorganic coatings — Review of methods of measurement of thickness
This document reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, A.1 and A.2). It is limited to tests...
ISO 3882
April 15, 2003
Metallic and Other Inorganic Coatings - Review of Methods of Measurement of Thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
January 1, 1986
Metallic and Other Non-Organic Coatings - Review of Methods of Measurement of Thickness; (CEN EN ISO 3882: 1994)
A description is not available for this item.