CEN - EN ISO 7396-1
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum
| Organization: | CEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 152 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 7396 specifies requirements for design,
installation, function, performance, documentation, testing and
commissioning of pipeline systems for compressed medical gases,
gases for driving surgical tools and vacuum in healthcare
facilities to ensure continuous delivery of the correct gas and the
provision of vacuum from the pipeline system. It includes
requirements for supply systems, pipeline distribution systems,
control systems, monitoring and alarm systems and
non-interchangeabili
This part of ISO 7396 is applicable to:
a) pipeline systems for the following medical gases:
- oxygen;
- nitrous oxide;
- medical air;
- carbon dioxide;
- oxygen/nitrous oxide mixtures (see Note 1);
b) pipeline systems for the following gases:
- (*) oxygen-enriched air;
- air for driving surgical tools;
- nitrogen for driving surgical tools;
c) pipeline systems for vacuum.
This part of ISO 7396 also applies to:
- extensions of existing pipeline distribution systems;
- modifications of existing pipeline distribution systems;
- modifications or replacement of supply systems or sources of supply.
NOTE 1 Regional or national regulations can prohibit the distribution of oxygen/nitrous oxide mixtures in medical gas pipeline systems.
(*) NOTE 2 EN 14931 [23] defines additional or alternative requirements for the specific application, in particular for flows and pressures of compressed air required to pressurize the hyperbaric chambers and to drive other connected services and of oxygen and other treatment gases administered to patients.
Document History