ISO 8573-8
Compressed air Part 8: Test methods for solid particle content by mass concentration
| Organization: | ISO |
| Publication Date: | 1 February 2004 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This part of ISO 8573 specifies test methods for determining the solid particle mass concentration in compressed air, expressed as the mass of solid particles with maximum particle size limits. The limitations of the methods are also given. One of a series of standards aimed at harmonizing air contamination measurements, it identifies sampling techniques and also gives requirements for evaluation, uncertainty considerations and reporting for the air purity parameter solid particles by mass concentration. The test methods are suitable for determining purity classes in accordance with ISO 8573-1. (Particle content based on counting particles is dealt with in ISO 8573-4.)
Document History