DS/EN ISO 3994
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
inactive
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range from - 10°C to + 55°C.
Document History
August 28, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
July 5, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
ISO 3994:2007 specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
DS/EN ISO 3994
June 15, 2000
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO/FDIS 3994:2014)
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO 3994:2007)
ISO 3994:2007 specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO/DIS 3994:2011)
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...