DS/EN ISO 3994

Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification

inactive
Organization: DS
Publication Date: 5 July 2011
Status: inactive
Page Count: 30
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 3994:2007 specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive solids and slurries, for use in the ambient temperature range from -10 �C to +55 �C. The three types of hose are for light-, medium- and heavy-duty applications. The types of hoses covered in the standard are not intended for use with flammable or combustible materials, nor with aromatic solvents. NOTE Hoses of a similar construction for suction and discharge for fire-fighting are specified in ISO 14557, Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies.

Document History

August 28, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
DS/EN ISO 3994
July 5, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
ISO 3994:2007 specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
June 15, 2000
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO/FDIS 3994:2014)
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO 3994:2007)
ISO 3994:2007 specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification (ISO/DIS 3994:2011)
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
Advertisement