ISO 12958
Geotextiles and geotextile-related products — Determination of water flow capacity in their plane
| Organization: | ISO |
| Publication Date: | 15 April 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard specifies a method for determining the constant-head water flow capacity within the plane of a geotextile or geotextile-related product.
NOTE 1 If the full water flow capacity characteristics of the geotextile or geotextile-related product have previously been established, then for control purposes it can be sufficient to determine the water flow capacity at two loads and both gradients.
NOTE 2 The compressibility of the product over time will substantially influence the in-plane water flow capacity. Test methods for assessing the compressive creep behaviour of geotextiles or geotextile-related products are described in ISO 25619-1.
The test report is judged in conjunction with the long-term compressive creep behaviour in order to assess the long-term flow capacity.
Document History